TE Connectivity Barrier Strips 4-1546306-6

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 131.2 MM  [5.165 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Stainless Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 131.2 MM  [5.165 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Stainless Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1546306-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1546306-6
Barrier Strips 4-1546306-6
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 131.2 MM  [5.165 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Stainless Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Length : 131.2 MM  [5.165 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 20
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Angle : Vertical
  • Mounting Ears : With
  • Mounting Insert : Without
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Stainless Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Quick Connects

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Barrier Terminal Blocks - 4-1546306-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4-1546306-6
Barrier Terminal Blocks 4-1546306-6
Barrier Terminal Blocks 2P.374 DR BARRIER .187 DS QC ASSY

Barrier Terminal Blocks 2P.374 DR BARRIER .187 DS QC ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 4-1546306-6 4-1546306-6
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 2
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
2 suppliers
Barrier Strips - 1-1546311-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546463-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers