TE Connectivity Microminiature & Nanominiature D Connectors 4-1532018-9

Description
Configuration Features Number of Positions : 184 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Configuration Features Number of Positions : 184 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 4-1532018-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
4-1532018-9
Microminiature & Nanominiature D Connectors 4-1532018-9
Configuration Features Number of Positions : 184 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Configuration Features


  • Number of Positions : 184

Contact Features


  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now
D-Sub Connectors - 4-1532018-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1532018-9
D-Sub Connectors 4-1532018-9
MCEM1-184SLZ SPL

MCEM1-184SLZ SPL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 4-1532018-9 4-1532018-9
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125294-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-106506-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers