TE Connectivity D-Shaped Connectors 4-1532018-6

Description
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 4-1532018-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
4-1532018-6
D-Shaped Connectors 4-1532018-6
Configuration Features Number of Positions : 128 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Configuration Features


  • Number of Positions : 128

Contact Features


  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now Datasheet
D-Sub Connectors - 4-1532018-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1532018-6
D-Sub Connectors 4-1532018-6
Small Form Factor

Small Form Factor

Buy Now
Header Connector,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,r Angle Pc Tail Terminal,locking Amp - Te Connectivity - 94H7701 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,r Angle Pc Tail Terminal,locking Amp - Te Connectivity
94H7701
Header Connector,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,r Angle Pc Tail Terminal,locking Amp - Te Connectivity 94H7701
Header Connector,PCB Mount,RECEPT,128 Contacts,PIN,0.05 Pitch,R ANGLE PC TAIL Terminal,LOCKING

Header Connector,PCB Mount,RECEPT,128 Contacts,PIN,0.05 Pitch,R ANGLE PC TAIL Terminal,LOCKING

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1532018-6 4-1532018-6 94H7701
Product Name D-Shaped Connectors D-Sub Connectors Header Connector,pcb Mount,recept,128 Contacts,pin,0.05 Pitch,r Angle Pc Tail Terminal,locking Amp - Te Connectivity
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details