TE Connectivity Coax Connectors 4-1478916-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : White Bronze RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.05 MM  [.593 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : White Bronze Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 22A, KX 3B Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : White Bronze RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.05 MM  [.593 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : White Bronze Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 22A, KX 3B Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 4-1478916-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
4-1478916-0
Coax Connectors 4-1478916-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : White Bronze RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 15.05 MM  [.593 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : White Bronze Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 22A, KX 3B Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : White Bronze
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Brass
  • Ferrule Plating Material : White Bronze
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 15.05 MM  [.593 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 26

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : White Bronze
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : KX 22A, KX 3B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-1478916-0
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337427-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
RF Connectors - 1060811-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details