TE Connectivity Time Delay Relays 4-1472973-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 5 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 5 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1472973-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1472973-5
Time Delay Relays 4-1472973-5
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 5 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : .5 - 5 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now
Time Delay Relays - 4-1472973-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
4-1472973-5
Time Delay Relays 4-1472973-5
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 4-1472973-5 4-1472973-5
Product Name Time Delay Relays Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-8-ND - DigiKey
Specs
Time Ranges 0.03 Sec ~ 0.1 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers