TE Connectivity PCB Headers & Receptacles 4-146458-0

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-146458-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-146458-0
PCB Headers & Receptacles 4-146458-0
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 40
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Stack Height : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Unshrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.12 MM  [.123 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 4-146458-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
4-146458-0
Headers & Wire Housings 4-146458-0
40 MODII HDR SRST UNSHRD STKG

40 MODII HDR SRST UNSHRD STKG

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 4-146458-0 4-146458-0
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 063210-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details