Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992455-4-1462039-8
Length: 9.9822 mm
Contact Plating: Gold
Width: 5.6388 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992455-4-1462039-8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4-1462039-8 |