TE Connectivity Coil Voltage Axicom Te Connectivity 4-1462037-6.

Description
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:PCB; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet
Description
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:PCB; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Axicom Te Connectivity - 28AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Axicom Te Connectivity
28AC9262
Coil Voltage Axicom Te Connectivity 28AC9262
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:PCB; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:PCB; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28AC9262
Product Name Coil Voltage Axicom Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details