TE Connectivity PCB Headers & Receptacles 4-1447232-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 70 DEGC  [167 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 257 DEGF , 149 DEGF , 248 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 70 DEGC  [167 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 257 DEGF , 149 DEGF , 248 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-1447232-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-1447232-0
PCB Headers & Receptacles 4-1447232-0
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 70 DEGC  [167 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 257 DEGF , 149 DEGF , 248 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 3
  • Number of Sections : 2
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.3 MM  [.051 INCH ]

Dimensions


  • Connector Length : 34.9 MM  [1.375 INCH ]
  • Connector Width : 91.6 MM  [3.606 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 7
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 70 DEGC  [167 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 257 DEGF , 149 DEGF , 248 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 212 DEGF ]
  • Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-1447232-0
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details