TE Connectivity ™ Terminal Blocks - 4-1437663-2 4-1437663-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 882778-4-1437663-2 Series: MB6, Buchanan Operating Temperature Range: 105°C Features: 30 Circuit 0.375" (9.53mm) Barrier Block Connector Screws with Captive Plate Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 1437663 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 882778-4-1437663-2 Series: MB6, Buchanan Operating Temperature Range: 105°C Features: 30 Circuit 0.375" (9.53mm) Barrier Block Connector Screws with Captive Plate Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 1437663 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 4-1437663-2 - 882778-4-1437663-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 4-1437663-2
882778-4-1437663-2
Terminal Blocks - 4-1437663-2 882778-4-1437663-2
Manufacturer: TE Connectivity Win Source Part Number: 882778-4-1437663-2 Series: MB6, Buchanan Operating Temperature Range: 105°C Features: 30 Circuit 0.375" (9.53mm) Barrier Block Connector Screws with Captive Plate Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 1437663 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000

Manufacturer: TE Connectivity
Win Source Part Number: 882778-4-1437663-2
Series: MB6, Buchanan
Operating Temperature Range: 105°C
Features: 30 Circuit 0.375" (9.53mm) Barrier Block Connector Screws with Captive Plate
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1437663
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 882778-4-1437663-2
Product Name Terminal Blocks - 4-1437663-2
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details