TE Connectivity Barrier Strips 4-1437644-8

Description
Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote
Description
Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437644-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437644-8
Barrier Strips 4-1437644-8
Configuration Features Number of Positions : 20 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 4-1437644-8
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
PCB Terminal Blocks - 1-1546074-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546074-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers