TE Connectivity Barrier Strips 4-1437644-7

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length : 17.14 MM  [.675 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length : 17.14 MM  [.675 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437644-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437644-7
Barrier Strips 4-1437644-7
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length : 17.14 MM  [.675 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Length : 17.14 MM  [.675 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1250

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 4-1437644-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details