TE Connectivity Barrier Strips 4-1437644-4

Description
Configuration Features Number of Positions : 11 Number of Rows : 1 Dimensions Product Length : 102.87 MM  [4.05 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote
Description
Configuration Features Number of Positions : 11 Number of Rows : 1 Dimensions Product Length : 102.87 MM  [4.05 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437644-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437644-4
Barrier Strips 4-1437644-4
Configuration Features Number of Positions : 11 Number of Rows : 1 Dimensions Product Length : 102.87 MM  [4.05 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Dimensions


  • Product Length : 102.87 MM  [4.05 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 4-1437644-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
PCB Terminal Blocks - 1-1546625-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546566-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details