TE Connectivity Switch Knobs 4-1437624-8

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.9 MM  [1.77 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.9 MM  [1.77 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437624-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437624-8
Switch Knobs 4-1437624-8
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.9 MM  [1.77 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Fluted
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 44.9 MM  [1.77 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top, Side & Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437624-8
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1731-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
Knobs - 450-1732-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers