Body Features Actuator Color : Red Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel
Dimensions Actuator Length : 4.01 MM [.158 INCH ] Bushing Diameter : 6.35 MM [.25 INCH ] Button Width : 3.35 MM [.132 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20
Housing Features Low Profile : No Process Sealed : No
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]
Body Features
- Actuator Color : Red
- Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]
- Actuator Material : Polyamide
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Unthreaded
- Case Material : Polyester
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : NO, Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Gold over Nickel
Dimensions
- Actuator Length : 4.01 MM [.158 INCH ]
- Bushing Diameter : 6.35 MM [.25 INCH ]
- Button Width : 3.35 MM [.132 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : .4
- Operating Voltage Range (VAC) : 20
- Operating Voltage Range (VDC) : 20
Housing Features
- Low Profile : No
- Process Sealed : No
Packaging Features
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Printed Circuit
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]