TE Connectivity Push Button Switches 4-1437567-6

Description
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Seal Type : IP65 Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 250, 125 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Other Comment : O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Seal Type : IP65 Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 250, 125 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Other Comment : O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 4-1437567-6 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
4-1437567-6
Push Button Switches 4-1437567-6
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Seal Type : IP65 Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 250, 125 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Other Comment : O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : Natural
  • Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ]
  • Actuator Material : Nickel-Plated Copper Alloy
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Material : Thermoset
  • Seal Type : IP65

Configuration Features


  • Configuration (Pole-Throw) : Three Pole - Double Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Push Button Switch Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver Clad with Gold Flash

Dimensions


  • Actuator Length : 12.19 MM  [.48 INCH ]
  • Bushing Length : 7.11 MM  [.28 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 250, 125
  • Push Button Switch Voltage Rating (VDC) : 28

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel
  • Screw & Hole Thread Size : 1/4-40 UNS-2A

Other


  • Comment : O-ring on shoulder and inside moveable shaft provides splash proof seal., Order cap model C22 or C23.

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap - Order Separately
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Wire Lugs

Usage Conditions


  • Temperature Rating : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 4-1437567-6
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Three Pole - Double Throw
Terminal Type Wire Lugs
Min. Actuating Force 1.3 lbs (0.5899 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2488219-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details