TE Connectivity Push Button Switches 4-1437567-5

Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 4-1437567-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
4-1437567-5
Push Button Switches 4-1437567-5
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 12.19 MM  [.48 INCH ] Bushing Length : 7.11 MM  [.28 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ]
  • Actuator Material : Nickel-Plated Copper Alloy
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Material : Thermoset
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Switch Contact Plating Material : Silver Clad with Gold Flash

Dimensions


  • Actuator Length : 12.19 MM  [.48 INCH ]
  • Bushing Length : 7.11 MM  [.28 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Operating Voltage Range (VAC) : 250, 125
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Low Profile : No
  • Process Sealed : No

Industry Standards


  • IP Rating : IP65

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap Actuator - Order Separately
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 4-1437567-5
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Min. Actuating Force 0.9 lbs (0.3999 kg)
Max. Actuating Force 4.4 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364687-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Tactile Switches - 1-1825027-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals
View Details