TE Connectivity Toggle Switches 4-1437559-9

Description
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote
Description
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 4-1437559-9 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
4-1437559-9
Toggle Switches 4-1437559-9
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical

Body Features


  • Actuator Finish : Chrome
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Color : Green
  • Toggle Switch Seal Type : Terminal Seal (Insert Molded)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold Flash over Silver
  • Toggle Switch Contact Current Rating (AMP) : 6

Dimensions


  • Toggle Length : 6.86 MM  [.27 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Strength (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 125
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Panel

Other


  • Comment : UL available when ordering - consult factory.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Short
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Printed Circuit, Vertical
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 4-1437559-9
Product Name Toggle Switches
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Printed Circuit, Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825136-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 450-1475-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 450-08-2-1-15A940-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 1734-07-2-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details