Body Features Color : Orange Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Tin-Lead
Configuration Features Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.84 MM [.23 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold
Industry Standards Insulator Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Color : Orange Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Tin-Lead
Configuration Features Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.84 MM [.23 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold
Industry Standards Insulator Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Color : Orange Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Tin-Lead
Configuration Features Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.84 MM [.23 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold
Industry Standards Insulator Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Color : Orange
Connector Profile : Ultra-Low
Insulator Material : Glass-Filled Polyamide Nylon
Lead Size (Accepted) : .41 MM [.02 INCH ]
Sleeve Material : Brass
Sleeve Plating Material : Tin-Lead
Configuration Features
Number of Positions : 8
Contact Features
Contact Current Rating (Max) (AMP) : 3
Pin Diameter : 5.84 MM [.23 INCH ]
Socket Type : Transistor
Terminal Material : Beryllium Copper
Terminal Plating : Gold
Industry Standards
Insulator Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Package Outline Dimensions : TO-5
Product Type : Socket
Terminal Configuration : Contact
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]