TE Connectivity Transistor Sockets 4-1437508-4

Description
Body Features Color : Blue Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM  [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.08 MM  [.2 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Blue Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM  [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.08 MM  [.2 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transistor Sockets - 4-1437508-4 - TE Connectivity
Berwyn, PA, United States
Transistor Sockets
4-1437508-4
Transistor Sockets 4-1437508-4
Body Features Color : Blue Connector Profile : Ultra-Low Insulator Material : Glass-Filled Polyamide Nylon Lead Size (Accepted) : .41 MM  [.02 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 5.08 MM  [.2 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color : Blue
  • Connector Profile : Ultra-Low
  • Insulator Material : Glass-Filled Polyamide Nylon
  • Lead Size (Accepted) : .41 MM  [.02 INCH ]
  • Sleeve Material : Brass
  • Sleeve Plating Material : Gold

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Diameter : 5.08 MM  [.2 INCH ]
  • Socket Type : Transistor
  • Terminal Material : Beryllium Copper
  • Terminal Plating : Gold

Industry Standards


  • Insulator Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Package Outline Dimensions : TO-5
  • Product Type : Socket
  • Terminal Configuration : Contact

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-1437508-4
Product Name Transistor Sockets
Product Type IC Socket
Socket Type Transistor Sockets
Mounting Board Mount
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103169-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102142-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers