TE Connectivity Transistor Sockets 4-1437504-0

Description
Body Features Connector Profile : Low Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Blue, Green Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Tin-Lead Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Blue, Green Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Tin-Lead Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transistor Sockets - 4-1437504-0 - TE Connectivity
Berwyn, PA, United States
Transistor Sockets
4-1437504-0
Transistor Sockets 4-1437504-0
Body Features Connector Profile : Low Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Blue, Green Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Tin-Lead Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Low
  • Insulator Material : Diallyl Phthalate (DAP)
  • Lead Size (Accepted) : 1.02 MM  [.04 INCH ]
  • Primary Product Color : Blue, Green

Configuration Features


  • Number of Positions : 3
  • Number of Solder Lugs : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Mating Pin Diameter (INCH) : .04
  • Terminal Material : Beryllium Copper
  • Terminal Plating : Tin-Lead

Industry Standards


  • Insulator Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Package Outline Dimensions : TO-3
  • Terminal Configuration : Contact

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-1437504-0
Product Name Transistor Sockets
Product Type IC Socket
Socket Type Transistor Sockets
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102617-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers