4-1437488-0 -- 7012WI=96V DC 6-60 MIN AMP - TE CONNECTIVITY
TE Connectivity
7012Wi=96V Dc 6-60 Min Amp - Te Connectivity
4-1437488-0
Description
7012WI=96V DC 6-60 MIN
Description
7012WI=96V DC 6-60 MIN
Suppliers
7012Wi=96V Dc 6-60 Min Amp - Te Connectivity
42AJ3630
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3630 |
|
Product Name
|
7012Wi=96V Dc 6-60 Min Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers