Configuration Features Multiple Timing Ranges : Without
Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob
Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 20 - 200
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount
Operation/Applicatio
n Mode of Operation : Off-Delay
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
- Type of Control : Knob
Electrical Characteristics
- Time Delay Relay Input Voltage (VDC) : 125
- Timing Range (Off-Time) (SEC) : 20 - 200
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Holes, Panel Mount
Operation/Application
- Mode of Operation : Off-Delay