TE Connectivity Time Delay Relays 4-1437477-9

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10A@120VAC Delay Time : 2 hours - 48 hours Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Mounting Type : Socket Operation/Applicatio n Mode of Operation : Interval Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10A@120VAC Delay Time : 2 hours - 48 hours Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Mounting Type : Socket Operation/Applicatio n Mode of Operation : Interval Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1437477-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1437477-9
Time Delay Relays 4-1437477-9
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10A@120VAC Delay Time : 2 hours - 48 hours Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Mounting Type : Socket Operation/Applicatio n Mode of Operation : Interval Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10A@120VAC
  • Delay Time : 2 hours - 48 hours
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ]

Electrical Characteristics


  • Actuating System : AC/DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 7200 - 172800

Mechanical Attachment


  • Mounting Type : Socket

Operation/Application


  • Mode of Operation : Interval

Other


  • Repeatability (Max) : ±.5% +4 msec

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1437477-9
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products