TE Connectivity Time Delay Relays 4-1437468-4

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Comment : Includes 8-pin octal socket., Fixed time delay is 950 seconds. Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 50
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Comment : Includes 8-pin octal socket., Fixed time delay is 950 seconds. Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1437468-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1437468-4
Time Delay Relays 4-1437468-4
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Comment : Includes 8-pin octal socket., Fixed time delay is 950 seconds. Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 50

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 1 - 30 minutes
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Fixed

Dimensions


  • Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ]

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Time Delay Relay Input Voltage (VDC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Comment : Includes 8-pin octal socket., Fixed time delay is 950 seconds.
  • Repeatability (Max) : ±.5% +4 msec

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 8 Pin Octal Type Plug

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1437468-4
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 10 Sec ~ 100 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details