TE Connectivity Barrier Strips 4-1437418-5

Description
Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437418-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437418-5
Barrier Strips 4-1437418-5
Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
4-1437418-5
Terminal Blocks 4-1437418-5
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 4-1437418-5 4-1437418-5
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
Barrier Strips - 1-1437665-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details