TE Connectivity Barrier Strips 4-1437418-4

Description
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Length : 98.35 MM  [3.872 INCH ] Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Length : 98.35 MM  [3.872 INCH ] Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437418-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437418-4
Barrier Strips 4-1437418-4
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Length : 98.35 MM  [3.872 INCH ] Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Dimensions


  • Length : 98.35 MM  [3.872 INCH ]

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
4-1437418-4
Terminal Blocks 4-1437418-4
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 4-1437418-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4-1437418-4
Barrier Terminal Blocks 4-1437418-4
Barrier Terminal Blocks 7C1N07=SSB 7/16 SAFE CVR 7 CKT

Barrier Terminal Blocks 7C1N07=SSB 7/16 SAFE CVR 7 CKT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4-1437418-4 4-1437418-4 4-1437418-4
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546118-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546781-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers