TE Connectivity Modular Terminal Blocks 4-1437390-1

Description
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 4-1437390-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
4-1437390-1
Modular Terminal Blocks 4-1437390-1
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 65

Dimensions


  • Product Spacing : 12.7 MM  [.5 INCH ]
  • Rated Cross Section (AWG) : 6
  • Wire Size (AWG) : 18 - 6

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 23

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
4-1437390-1
Terminal Blocks 4-1437390-1
Terminal Blocks

Terminal Blocks

Buy Now
DIN Rail Terminal Blocks - 4-1437390-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
4-1437390-1
DIN Rail Terminal Blocks 4-1437390-1
DIN Rail Terminal Blocks 243=HD NYLON SECTION

DIN Rail Terminal Blocks 243=HD NYLON SECTION

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4-1437390-1 4-1437390-1 4-1437390-1
Product Name Modular Terminal Blocks Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 1
Contacts Pitch 12.70 mm (0.50 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437658-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546734-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers