TE Connectivity Modular Terminal Blocks 4-1437382-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 11.43 MM  [4.5 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base, Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 11.43 MM  [4.5 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base, Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 4-1437382-0 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
4-1437382-0
Modular Terminal Blocks 4-1437382-0
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel Dimensions Product Spacing : 11.43 MM  [4.5 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base, Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Nickel

Dimensions


  • Product Spacing : 11.43 MM  [4.5 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 7/16 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base, Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
4-1437382-0
Terminal Blocks 4-1437382-0
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 4-1437382-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4-1437382-0
Barrier Terminal Blocks 4-1437382-0
Barrier Terminal Blocks B106-BU=1PC TERMINAL BLOCK

Barrier Terminal Blocks B106-BU=1PC TERMINAL BLOCK

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 94457794 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
94457794
Terminal Blk/Strip Wiring Dev 94457794
4-1437382-0 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

4-1437382-0 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4-1437382-0 4-1437382-0 4-1437382-0 94457794
Product Name Modular Terminal Blocks Terminal Blocks Barrier Terminal Blocks Terminal Blk/Strip Wiring Dev
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 6
Contacts Pitch 16.00 mm (0.63 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 4
View Details
2 suppliers
Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546399-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers