TE Connectivity Receptacle Housing, 34Pos, Gf Pbt, Black; Product Range Te Connectivity 4-1437290-1

Description
RECEPTACLE HOUSING, 34POS, GF PBT, BLACK; Product Range:SuperSeal Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:3mm; For Use With:AMP SuperSeal Series Socket Crimp Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 34POS, GF PBT, BLACK; Product Range:SuperSeal Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:3mm; For Use With:AMP SuperSeal Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 34Pos, Gf Pbt, Black; Product Range Te Connectivity - 46Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 34Pos, Gf Pbt, Black; Product Range Te Connectivity
46Y9383
Receptacle Housing, 34Pos, Gf Pbt, Black; Product Range Te Connectivity 46Y9383
RECEPTACLE HOUSING, 34POS, GF PBT, BLACK; Product Range:SuperSeal Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:3mm; For Use With:AMP SuperSeal Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 34POS, GF PBT, BLACK; Product Range:SuperSeal Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:3mm; For Use With:AMP SuperSeal Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9383
Product Name Receptacle Housing, 34Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details