TE Connectivity Automotive Housing Connector, 34P, Plug; Product Range Te Connectivity 4-1437290-0

Description
AUTOMOTIVE HOUSING CONNECTOR, 34P, PLUG; Product Range:Superseal Series; Gender:Plug; No. of Positions:34Position s; For Use With:AMP Superseal Series Automotive Crimp Socket Contacts; IP Rating:-; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONNECTOR, 34P, PLUG; Product Range:Superseal Series; Gender:Plug; No. of Positions:34Position s; For Use With:AMP Superseal Series Automotive Crimp Socket Contacts; IP Rating:-; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Connector, 34P, Plug; Product Range Te Connectivity - 85X2685 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Connector, 34P, Plug; Product Range Te Connectivity
85X2685
Automotive Housing Connector, 34P, Plug; Product Range Te Connectivity 85X2685
AUTOMOTIVE HOUSING CONNECTOR, 34P, PLUG; Product Range:Superseal Series; Gender:Plug; No. of Positions:34Position s; For Use With:AMP Superseal Series Automotive Crimp Socket Contacts; IP Rating:-; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONNECTOR, 34P, PLUG; Product Range:Superseal Series; Gender:Plug; No. of Positions:34Positions; For Use With:AMP Superseal Series Automotive Crimp Socket Contacts; IP Rating:-; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X2685
Product Name Automotive Housing Connector, 34P, Plug; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details