TE Connectivity Automotive Connectors 4-1437287-7

Description
MERTEC 32 W PLUG 130025603205
Request a Quote Datasheet
Description
MERTEC 32 W PLUG 130025603205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
4-1437287-7
Automotive Connectors 4-1437287-7
MERTEC 32 W PLUG 130025603205

MERTEC 32 W PLUG 130025603205

Buy Now
Singapore, Singapore
Electronic Connector
340-4-1437287-7
Electronic Connector 340-4-1437287-7
Conn Housing RCP 32 POS 4mm Crimp ST Cable Mount Black Product overview: 4-1437287-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-4-1437287-7 can be used for catalog matching and distributor lookup.

Conn Housing RCP 32 POS 4mm Crimp ST Cable Mount Black Product overview: 4-1437287-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-4-1437287-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mertec 32 W Plug 130025603205 Rohs Compliant Amp - Te Connectivity - 23M9943 - Newark, An Avnet Company
Chicago, IL, United States
Mertec 32 W Plug 130025603205 Rohs Compliant Amp - Te Connectivity
23M9943
Mertec 32 W Plug 130025603205 Rohs Compliant Amp - Te Connectivity 23M9943
MERTEC 32 W PLUG 130025603205 ROHS COMPLIANT: YES

MERTEC 32 W PLUG 130025603205 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1437287-7 340-4-1437287-7 23M9943
Product Name Automotive Connectors Electronic Connector Mertec 32 W Plug 130025603205 Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details