TE Connectivity Time Delay Relays 4-1423393-1

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Relay Options : Magnetic Blow-Out Device
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Relay Options : Magnetic Blow-Out Device
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423393-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423393-1
Time Delay Relays 4-1423393-1
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Product Type Features Relay Options : Magnetic Blow-Out Device

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .55 - 15 seconds
  • Type of Control : Internal Potentiometer

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Product Type Features


  • Relay Options : Magnetic Blow-Out Device
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423393-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Time Delay Relays - 1755078-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details