TE Connectivity Time Delay Relays 4-1423183-2

Description
Configuration Features Indicator Type : Not Illuminated Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 100 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 550 Timing Range (Off-Time) (SEC) : 2 - 20 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote
Description
Configuration Features Indicator Type : Not Illuminated Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 100 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 550 Timing Range (Off-Time) (SEC) : 2 - 20 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423183-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423183-2
Time Delay Relays 4-1423183-2
Configuration Features Indicator Type : Not Illuminated Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 100 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 550 Timing Range (Off-Time) (SEC) : 2 - 20 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges

Configuration Features


  • Indicator Type : Not Illuminated

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 10 - 100 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 550
  • Timing Range (Off-Time) (SEC) : 2 - 20

Operation/Application


  • Mode of Operation : On/Off-Delay

Product Type Features


  • Relay Options : Multiple Timing Ranges
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423183-2
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437460-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Time Delay Relays - 1472941-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details