TE Connectivity Time Delay Relays 4-1423179-5

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 30 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 30 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423179-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423179-5
Time Delay Relays 4-1423179-5
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 30 - 300 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 30 - 300 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : 10 - 100

Operation/Application


  • Mode of Operation : On/Off-Delay

Product Type Features


  • Relay Options : Multiple Timing Ranges
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423179-5
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423164-3-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1472969-1-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1437455-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers