TE Connectivity Time Delay Relays 4-1423171-9

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423171-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423171-9
Time Delay Relays 4-1423171-9
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 24
  • Timing Range (Off-Time) (SEC) : .5 - 5

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423171-9
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - A107272-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers