TE Connectivity Time Delay Relays 4-1423171-6

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM  [4.52 x 3.25 x 3.095 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Option : Dec 1991 paint change to timing head portion of relay Other Repeatability (Max) : ±10% Product Type Features Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminal Usage Conditions Operating Temperature Range (DEGC) : 21 - 40
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM  [4.52 x 3.25 x 3.095 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Option : Dec 1991 paint change to timing head portion of relay Other Repeatability (Max) : ±10% Product Type Features Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminal Usage Conditions Operating Temperature Range (DEGC) : 21 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423171-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423171-6
Time Delay Relays 4-1423171-6
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM  [4.52 x 3.25 x 3.095 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .1 - 1 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Option : Dec 1991 paint change to timing head portion of relay Other Repeatability (Max) : ±10% Product Type Features Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminal Usage Conditions Operating Temperature Range (DEGC) : 21 - 40

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.5 MM  [4.52 x 3.25 x 3.095 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : .1 - 1

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount, Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay
  • Option : Dec 1991 paint change to timing head portion of relay

Other


  • Repeatability (Max) : ±10%

Product Type Features


  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : 21 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423171-6
Product Name Time Delay Relays
Mounting Panel; Panel Mount, Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-7-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers