TE Connectivity Electromechanical Relays & Contactors 4-1423169-9

Description
Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 48 Operation/Applicatio n Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 48 Operation/Applicatio n Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1423169-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1423169-9
Electromechanical Relays & Contactors 4-1423169-9
Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 48 Operation/Applicatio n Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Electrical Characteristics


  • Contact Current Rating (AMP) : 1, 10
  • Input Voltage (VDC) : 48

Operation/Application


  • Delay Time : 1.5 - 15 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : ≤2, >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1423169-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers