TE Connectivity Signal Relays 4-1423155-3

Description
Contact Features Contact Arrangement : 4 Form C (4PDT) Contact Current Rating (AMP) : 10 Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 6 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C (4PDT) Contact Current Rating (AMP) : 10 Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 6 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1423155-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1423155-3
Signal Relays 4-1423155-3
Contact Features Contact Arrangement : 4 Form C (4PDT) Contact Current Rating (AMP) : 10 Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 6 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Packaging Features Packaging Method : Box & Carton Termination Features Relay Connection Type : Plug-In

Contact Features


  • Contact Arrangement : 4 Form C (4PDT)
  • Contact Current Rating (AMP) : 10
  • Contact Number of Poles : 4

Dimensions


  • Product Height : 109 MM  [4.29 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 6
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Voltage Rating (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Packaging Features


  • Packaging Method : Box & Carton

Termination Features


  • Relay Connection Type : Plug-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1423155-3
Product Name Signal Relays
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617573-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
TO-5/.100 Grid Relays - 1-1617600-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
TO-5/.100 Grid Relays - 1617105-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details