TE Connectivity Time Delay Relays 4-1423152-8

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .75 - 10 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .75 - 10 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423152-8 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423152-8
Time Delay Relays 4-1423152-8
Contact Features Contact Current Rating (AMP) : 1, 10 Delay Time : .75 - 10 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Delay Time : .75 - 10 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 4-1423152-8
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423183-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Time Delay Relays - 1472958-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details