TE Connectivity Time Delay Relays 4-1423152-3

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .75 - 10 seconds Type of Control : Screw Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .75 - 10 seconds Type of Control : Screw Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4-1423152-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
4-1423152-3
Time Delay Relays 4-1423152-3
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : .75 - 10 seconds Type of Control : Screw Electrical Characteristics Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : .75 - 10 seconds
  • Type of Control : Screw

Electrical Characteristics


  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 4-1423152-3-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4-1423152-3-ND
Time Delay Relays 4-1423152-3-ND
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet
Time Delay Relays - 4-1423152-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
4-1423152-3
Time Delay Relays 4-1423152-3
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4-1423152-3 4-1423152-3-ND 4-1423152-3
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
Time Ranges 0.75 Sec ~ 10 Sec
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437493-8-ND - DigiKey
Specs
Time Ranges 1 Sec ~ 300 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1423159-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 20 Sec ~ 200 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details