Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight (G) : 30
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2
Contact Features Contact Material : AgNi90/10
Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Product Height : 30 MM [1.18 INCH ] Product Length : 28 MM [1.1 INCH ] Product Width : 22.5 MM [.885 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment Product Mount Type : Printed Circuit Board
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC Solder Process : Wave Solder
Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25
Packaging Features Packaging Method : Carton & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Body Features
- Enclosure Type : Flux Proof Automatic Soldering
- Product Weight (G) : 30
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
Contact Features
- Contact Material : AgNi90/10
Dimensions
- Insulation Clearance Between Contact & Coil (MM) : 3
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Product Height : 30 MM [1.18 INCH ]
- Product Length : 28 MM [1.1 INCH ]
- Product Width : 22.5 MM [.885 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : .86, 1
- Coil Resistance (OHM) : 4845
- Coil Voltage Rating (VAC) : 115
- Contact Current Rating (AMP) : 12
- Contact Limiting Breaking Current (AMP) : 12
- Contact Limiting Making Current (AMP) : 24
- Contact Limiting Short-Time Current (AMP) : 300
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
- Solder Process : Wave Solder
Other
- Coil Power Rating Class (VAMP) : .5 - 1
- Contact Current Class (AMP) : 10 - 20
- Height Class (Mechanical) (MM) : 25 - 30
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 20 - 25
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range (DEGC) : -40 - 70