TE Connectivity Electromechanical Relays & Contactors 4-1419111-9

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-1419111-9 is a miniature general-purpose relay with 2 form C contacts, rated for 12A at 250VAC, and designed for switching up to 3000VA. It features a 48VAC coil, solder and plug-in terminals, and an AgNi90/10 contact material. The relay has a height of 29mm, weighs 30g, and complies with IEC 61810-1 and UL 508 standards. It operates within a temperature range of -40°C to +70°C and meets RTII environmental protection requirements. The insulation between contacts and coil supports 2500Vrms, with a minimum clearance of 3mm and creepage of 4mm. Mechanical endurance is rated at 20×10⁶ operations with an AC coil.

Datasheet Summary
Powered by GS/AI

The 4-1419111-9 is a miniature general-purpose relay with 2 form C contacts, rated for 12A at 250VAC, and designed for switching up to 3000VA. It features a 48VAC coil, solder and plug-in terminals, and an AgNi90/10 contact material. The relay has a height of 29mm, weighs 30g, and complies with IEC 61810-1 and UL 508 standards. It operates within a temperature range of -40°C to +70°C and meets RTII environmental protection requirements. The insulation between contacts and coil supports 2500Vrms, with a minimum clearance of 3mm and creepage of 4mm. Mechanical endurance is rated at 20×10⁶ operations with an AC coil.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419111-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419111-9
Electromechanical Relays & Contactors 4-1419111-9
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 1, .87
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VAC) : 48
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Pt270548 Rohs Compliant Schrack Te Connectivity - 13H3268 - Newark, An Avnet Company
Chicago, IL, United States
Pt270548 Rohs Compliant Schrack Te Connectivity
13H3268
Pt270548 Rohs Compliant Schrack Te Connectivity 13H3268
PT270548 ROHS COMPLIANT: YES

PT270548 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
4-1419111-9
General Purpose Relays 4-1419111-9
General Purpose Relays PT270548

General Purpose Relays PT270548

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1419111-9 13H3268 4-1419111-9
Product Name Electromechanical Relays & Contactors Pt270548 Rohs Compliant Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
AC Power 1 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415054-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.8000 watts
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393240-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details