TE Connectivity Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 4-1418390-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity - 32T0714 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
32T0714
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 32T0714
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity - 18AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
18AH0298
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 18AH0298
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32T0714
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details