Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G [2.857 OZ ]
Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In, Quick Connect
Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ] Length Class (Mechanical) (MM) : 30 - 40, 35 - 40 Product Height : 48.5 MM [1.909 INCH ] Product Length : 35.5 MM [1.398 INCH ] Product Width : 38.5 MM [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 2000 Coil Power Rating DC (MILW) : 1700 Coil Resistance (OHM) : 345 Coil Special Features : Protection Diode, UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ] Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000, 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Relay Mounting Type : Socket, Quick Connect
Packaging Features Packaging Method : Box, Carton
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]
Body Features
- Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 81 G [2.857 OZ ]
Contact Features
- Contact Arrangement : 3 Form C (3 CO)
- Contact Current Class (AMP) : 10 - 20, 16
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgNi90/10
- Contact Number of Poles : 3
- Relay Terminal Type : Plug-In, Quick Connect
Dimensions
- Height Class (Mechanical) (MM) : 40 - 50
- Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ]
- Length Class (Mechanical) (MM) : 30 - 40, 35 - 40
- Product Height : 48.5 MM [1.909 INCH ]
- Product Length : 35.5 MM [1.398 INCH ]
- Product Width : 38.5 MM [1.516 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 1000 - 2000
- Coil Power Rating DC (MILW) : 1700
- Coil Resistance (OHM) : 345
- Coil Special Features : Protection Diode, UL Coil Insulation Class B
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 40
- Contact Switching Load (Min) : 100mA @ 24V
- Contact Switching Voltage (Max) (VAC) : 440
- Contact Voltage Rating (VAC) : 400
- Contact Voltage Rating (VDC) : 28
- Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ]
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000, 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Relay Mounting Type : Socket, Quick Connect
Packaging Features
- Packaging Method : Box, Carton
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 60 DEGC [-40 - 140 DEGF ]