Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 6 G [.2116 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold
Dimensions Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 5 MM [.196 INCH ] Product Length : 28 MM [1.1 INCH ] Product Width : 15 MM [.59 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .217 Coil Resistance (OHM) : 10600 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
Mechanical Attachment Product Mount Type : Printed Circuit Board
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder
Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 0 - 6
Packaging Features Packaging Method : Tube, Box & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII
Body Features
- Enclosure Type : Flux Proof Automatic Soldering & Washable
- Product Weight : 6 G [.2116 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Contact Features
- Contact Material : AgSnO2
- Contact Plating Material : Gold
Dimensions
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 5 MM [.196 INCH ]
- Product Length : 28 MM [1.1 INCH ]
- Product Width : 15 MM [.59 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .217
- Coil Resistance (OHM) : 10600
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 6
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder
Other
- Coil Power Rating Class (WATT) : .2 - .3
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 70 - 85
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 0 - 6
Packaging Features
- Packaging Method : Tube, Box & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII