TE Connectivity Signal Relays 4-1393817-0

Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 789 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 789 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1393817-0 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1393817-0
Signal Relays 4-1393817-0
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 789 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 30 G  [1.058 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : PdNi
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold Flash
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : .2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 30 MM  [1.181 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Resistance (OHM) : 400
  • Coil Type : Bistable
  • Contact Limiting Breaking Current (AMP) : .2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : .2
  • Contact Limiting Short-Time Current (AMP) : .2
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 36
  • Input Voltage (VAC) : 30
  • Input Voltage (VDC) : 36
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 1500
  • Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Signal Relay Coil Power Rating (DC) (MILW) : 789
  • Signal Relay Coil Voltage Rating (VAC) : 12
  • Signal Relay Coil Voltage Rating (VDC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 30
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 36

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle P Relay
  • Relay Type : Cradle P Relay V23003

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Futian, China
Relays - Signal Relays, Up to 2 Amps
4-1393817-0
Relays - Signal Relays, Up to 2 Amps 4-1393817-0
RELAY GEN PURPOSE 4PDT 200MA 24V

RELAY GEN PURPOSE 4PDT 200MA 24V

Supplier's Site
V23003B 37B610 Rohs Compliant Axicom Te Connectivity - 13H3242 - Newark, An Avnet Company
Chicago, IL, United States
V23003B 37B610 Rohs Compliant Axicom Te Connectivity
13H3242
V23003B 37B610 Rohs Compliant Axicom Te Connectivity 13H3242
V23003B 37B610 ROHS COMPLIANT: YES

V23003B 37B610 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 4-1393817-0 4-1393817-0 13H3242
Product Name Signal Relays Relays - Signal Relays, Up to 2 Amps V23003B 37B610 Rohs Compliant Axicom Te Connectivity
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data