TE Connectivity Signal Relays 4-1393812-6

Description
Body Features Weight : 25 G  [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdRu Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 390 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 25 G  [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdRu Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 390 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1393812-6 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1393812-6
Signal Relays 4-1393812-6
Body Features Weight : 25 G  [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdRu Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 390 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 25 G  [.881 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : PdRu
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold Flash
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 30 MM  [1.181 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Resistance (OHM) : 390
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000000
  • Power Consumption (MILW) : 1000 - 2000
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 1000
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle S Relay
  • Relay Type : Cradle S Relay V23054/V23062

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
4-1393812-6
Relays - Signal Relays, Up to 2 Amps 4-1393812-6
RELAY GEN PURPOSE 4PDT 2A 20V

RELAY GEN PURPOSE 4PDT 2A 20V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 4-1393812-6 4-1393812-6
Product Name Signal Relays Relays - Signal Relays, Up to 2 Amps
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data