TE Connectivity Signal Relays 4-1393801-4

Description
Body Features Weight : 22 G  [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 32.4 MM  [1.275 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 50 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Coil Voltage Rating (VDC) : 6 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Signal Characteristics Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 22 G  [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 32.4 MM  [1.275 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 50 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Coil Voltage Rating (VDC) : 6 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Signal Characteristics Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1393801-4 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1393801-4
Signal Relays 4-1393801-4
Body Features Weight : 22 G  [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 32.4 MM  [1.275 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 50 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Coil Voltage Rating (VDC) : 6 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Signal Characteristics Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 22 G  [.777 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : AgNi+Au
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 4 Form C (4 CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 32.4 x 10.2
  • Height : 10.2 MM  [.402 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 39.7 MM  [1.563 INCH ]
  • Length Class (Mechanical) : 35 - 40 mm
  • Width : 32.4 MM  [1.275 INCH ]
  • Width Class (Mechanical) : 30 - 40 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 50
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 250
  • Input Voltage (VAC) : 250
  • Input Voltage (VDC) : 250
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 720
  • Signal Relay Coil Voltage Rating (VDC) : 6
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 250

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Earth Terminal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Card SN
  • Relay Type : Card SN Relay V23030

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.5dB @ 900MHz, -.02dB @ 100MHz
  • Isolation (HF Parameter) : -13.7dB @ 900MHz, -30.6dB @ 100MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
V23030A2012A104 Rohs Compliant Axicom Te Connectivity - 13H3205 - Newark, An Avnet Company
Chicago, IL, United States
V23030A2012A104 Rohs Compliant Axicom Te Connectivity
13H3205
V23030A2012A104 Rohs Compliant Axicom Te Connectivity 13H3205
V23030A2012A104 ROHS COMPLIANT: YES

V23030A2012A104 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393801-4 13H3205
Product Name Signal Relays V23030A2012A104 Rohs Compliant Axicom Te Connectivity
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
1/5-Size Relays - 1617085-7 - TE Connectivity
Specs
Mounting Panel; Panel Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers