TE Connectivity Product Range Te Connectivity 4-1393659-7.

Description
Product Range:Eurocard Type R Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
Product Range:Eurocard Type R Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5469 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5469
Product Range Te Connectivity 32AC5469
Product Range:Eurocard Type R Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:Eurocard Type R Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AC5469
Product Name Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details